Amphenol Corporation Bergstak+ ™ 10139781-083402LF

Description
Bergstak+ ™, BergStak+™ 0.80mm Mezzanine Connector, Board To Board Connectors, 80 Positions, Dual Row, BTB Vertical Receptacle, R3., Amphenol is one of the leading manufacturers of bergstak+ 0.80mm mezzanine connector. Contact us today for more details of bergstak+ , part number 10139781-083402LF.
Request a Quote Datasheet
Description
Bergstak+ ™, BergStak+™ 0.80mm Mezzanine Connector, Board To Board Connectors, 80 Positions, Dual Row, BTB Vertical Receptacle, R3., Amphenol is one of the leading manufacturers of bergstak+ 0.80mm mezzanine connector. Contact us today for more details of bergstak+ , part number 10139781-083402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak+ ™ - 10139781-083402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak+ ™
10139781-083402LF
Bergstak+ ™ 10139781-083402LF
Bergstak+ ™, BergStak+™ 0.80mm Mezzanine Connector, Board To Board Connectors, 80 Positions, Dual Row, BTB Vertical Receptacle, R3., Amphenol is one of the leading manufacturers of bergstak+ 0.80mm mezzanine connector. Contact us today for more details of bergstak+ , part number 10139781-083402LF.

Bergstak+ ™, BergStak+™ 0.80mm Mezzanine Connector, Board To Board Connectors, 80 Positions, Dual Row, BTB Vertical Receptacle, R3., Amphenol is one of the leading manufacturers of bergstak+ 0.80mm mezzanine connector. Contact us today for more details of bergstak+ , part number 10139781-083402LF.

Supplier's Site Datasheet
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 10139781-083402LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
10139781-083402LF
Connectors Board to Board, Mezzanine, Board Stacking, PC104 10139781-083402LF
0.8MM MEZZ CON,80P RCPT3 11.7MM H BERGSTAK+

0.8MM MEZZ CON,80P RCPT3 11.7MM H BERGSTAK+

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 609-6621-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-6621-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-6621-2-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-6621-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-6621-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-6621-6-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-6621-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-6621-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-6621-1-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10139781-083402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10139781-083402LF
BERGSTAK+ 0.8MM, REC, R3, 80POS

BERGSTAK+ 0.8MM, REC, R3, 80POS

Supplier's Site
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 45AC2475 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
45AC2475
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 45AC2475
CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 28AH0714 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
28AH0714
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 28AH0714
CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10139781-083402LF 10139781-083402LF 609-6621-2-ND 10139781-083402LF 45AC2475
Product Name Bergstak+ ™ Connectors Board to Board, Mezzanine, Board Stacking, PC104 Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103414-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details