Amphenol Corporation PCI Express 10139595-111T0LF

Description
PCI Express, PCI Express ® Vertical Card Edge Connector, 230 Positions, 1mm (0.039inch) Pitch, 30μin Gold on Contact Area plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10139595-111T0LF
Request a Quote Datasheet
Description
PCI Express, PCI Express ® Vertical Card Edge Connector, 230 Positions, 1mm (0.039inch) Pitch, 30μin Gold on Contact Area plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10139595-111T0LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10139595-111T0LF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express
10139595-111T0LF
PCI Express 10139595-111T0LF
PCI Express, PCI Express ® Vertical Card Edge Connector, 230 Positions, 1mm (0.039inch) Pitch, 30μin Gold on Contact Area plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10139595-111T0LF

PCI Express, PCI Express ® Vertical Card Edge Connector, 230 Positions, 1mm (0.039inch) Pitch, 30μin Gold on Contact Area plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10139595-111T0LF

Supplier's Site Datasheet
Edgeboard Connectors - 609-6589-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-6589-ND
Edgeboard Connectors 609-6589-ND
"230 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"230 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 230 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions - 98AC7741 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 230 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
98AC7741
Card Edge Conn, Dual Side, 230 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions 98AC7741
CARD EDGE CONN, DUAL SIDE, 230 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:230 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 230 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:230 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10139595-111T0LF 609-6589-ND 98AC7741
Product Name PCI Express Edgeboard Connectors Card Edge Conn, Dual Side, 230 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Voltage Rating 30 volts
Current Rating 1.1 amps
Gender Female / Jack
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51402-XX002LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
PCB Headers - 1731094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details