Minitek ® Pwr 3.0 BMI, Minitek ® Pwr 3.0 BMI, Dual Row, Vertical Through Hole Header, 30μin Gold plating, 14 Positions, Black Color, LCP, Non GW Compatible, Tray packing, With Kink Tails., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0 BMI part number10138980-1442L
10138980-1442LF-MTK3
Minitek Pwr 3.0 BMI, Dual Row, Vertical Through Hole Header, 30u" Gold plating, 14 Positions, Black Color, LCP, Non GW Compatible, Tray packing, With Kink Tails.
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10138980-1442LF | 609-10138980-1442LF-ND | 79AJ6030 |
| Product Name | Minitek ® Pwr 3.0 BMI | Headers, Male Pins | Minitek Pwr 3.0 Bmi, Dual Row, Vertical Through Hole Header, 30U" Gold Plating, 14 Positions, Black Color, Lcp, Non Gw Compatible, Tray Packing, With Kink Tails. Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |