Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10138980-0411LF

Description
Win Source Part Number: 967577-10138980-0411 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 3.0 Number of Positions: 4 Features: Board Guide, Glow Wire Compliant Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Package: Tray Contact Material: Copper Alloy Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Standard Package: 280 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.457" (11.60mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): 10138980-0411LF10138 9800411LF; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10138980-0411LF Base Product Number: 10138980
Request a Quote
Description
Win Source Part Number: 967577-10138980-0411 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 3.0 Number of Positions: 4 Features: Board Guide, Glow Wire Compliant Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Package: Tray Contact Material: Copper Alloy Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Standard Package: 280 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.457" (11.60mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): 10138980-0411LF10138 9800411LF; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10138980-0411LF Base Product Number: 10138980
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 967577-10138980-0411LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
967577-10138980-0411LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 967577-10138980-0411LF
Win Source Part Number: 967577-10138980-0411 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 3.0 Number of Positions: 4 Features: Board Guide, Glow Wire Compliant Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Package: Tray Contact Material: Copper Alloy Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Standard Package: 280 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.457" (11.60mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): 10138980-0411LF10138 9800411LF; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10138980-0411LF Base Product Number: 10138980

Win Source Part Number: 967577-10138980-0411LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek® Pwr 3.0
Number of Positions: 4
Features: Board Guide, Glow Wire Compliant
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 600V
Material Flammability Rating: UL94 V-0
Standard Package: 280
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.457" (11.60mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): 10138980-0411LF101389800411LF;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-10138980-0411LF
Base Product Number: 10138980

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 967577-10138980-0411LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details