Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL COMMUNICATIONS SOLUTIONS
10138978-22112LF -- 10138978-22112LF-MTK PWR4.2 VT22P BMI HDR / 490 AMPHENOL COMMUNICATIONS SOLUTIONS
Amphenol Communications Solutions
10138978-22112Lf-Mtk Pwr4.2 Vt22P Bmi Hdr / 490 Amphenol Communications Solutions
10138978-22112LF
Description
10138978-22112LF-MTK PWR4.2 VT22P BMI HDR / 490
Newark, An Avnet Company
Done
Description
10138978-22112LF-MTK PWR4.2 VT22P BMI HDR / 490
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
10138978-22112Lf-Mtk Pwr4.2 Vt22P Bmi Hdr / 490 Amphenol Communications Solutions
79AJ5990
10138978-22112Lf-Mtk Pwr4.2 Vt22P Bmi Hdr / 490 Amphenol Communications Solutions
79AJ5990
10138978-22112LF-MTK PWR4.2 VT22P BMI HDR / 490
10138978-22112LF-MTK
PWR4.2 VT22P BMI HDR / 490
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
79AJ5990
Product Name
10138978-22112Lf-Mtk Pwr4.2 Vt22P Bmi Hdr / 490 Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Cable Connectors
NCN-MB-141-3
Specs
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Schaltbau GmbH
EP - Connectors according to UIC 541-5 VE
Specs
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
MPF Products, INC.
Multi-Pin, Type D, 300V, 5A, 2X 15PIN, 4.50″ Conflat Flange
A1557-5-CF
Specs
Current Rating
5.0 amps
View Details
Anderson Power Products
Multi Purpose
1332
Specs
Contact Size (AWG)
16 to 20 AWG
View Details
3
suppliers