Minitek ® Pwr4.2 BMI, Minitek ® Pwr 4.2 BMI, Dual Row, Vertical Through Hole Header, Tin plating, 14 Positions, Natural Color, Nylon 66, Non GW Compatible, Tray packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr4.2 BMI part numer10138978-14112L
"Connector Header Through Hole 14 position 0.165"" (4.20mm)"
10138978-14112LF-MIN
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10138978-14112LF | 609-10138978-14112LF-ND | 45AC2444 |
| Product Name | Minitek ® Pwr4.2 BMI | Headers, Male Pins | 10138978-14112Lf-Minitek Pwr4.2 Bmi / 1400 Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |