HPCE ®, HPCE CTB VT HEADER 4HP with latch, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10138796-23000LF.
8HP HPCE CTB VERTICAL HE Product overview: 10138796-23000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10138796-23000LF
Win Source Part Number: 1202271-10138796-230
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: HPCE®
Number of Positions: 8 (4 Loaded)
Color: Black
Features: Board Lock
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Male
Standard Package: 42
Card Type: Fits Female Edgecards
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-10138796-23000LF
Base Product Number: 10138796
CONN CARDEDGE MALE 8POS GOLD
HPCE CTB VH 8HP LATCH-10138796-23000
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10138796-23000LF | 429-10138796-23000LF | 1202271-10138796-23000LF | 10138796-23000LF | 45AC2442 |
| Product Name | HPCE ® | Electronic Connector | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Edgeboard Connectors | Hpce Ctb Vh 8Hp Latch-10138796-23000Lf / Tray Amphenol Communications Solutions |
| Termination | Press-Fit | Press-Fit | Press-Fit |