Amphenol Communications Solutions Minitek ® 2.00mm BTB/WTB 10138654-G04-25LF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0,079in), Unshrouded Vertical Header, Through Hole, Single row, 25 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10138654-G04-25LF
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0,079in), Unshrouded Vertical Header, Through Hole, Single row, 25 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10138654-G04-25LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 10138654-G04-25LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
10138654-G04-25LF
Minitek ® 2.00mm BTB/WTB 10138654-G04-25LF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0,079in), Unshrouded Vertical Header, Through Hole, Single row, 25 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10138654-G04-25LF

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0,079in), Unshrouded Vertical Header, Through Hole, Single row, 25 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10138654-G04-25LF

Supplier's Site Datasheet
Headers, Male Pins - 609-10138654-G04-25LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10138654-G04-25LF-ND
Headers, Male Pins 609-10138654-G04-25LF-ND
MINITEK UN-SHROUDED-HEADER STRAI

MINITEK UN-SHROUDED-HEADER STRAI

Buy Now Datasheet
PCB Headers - 2457747 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2457747
PCB Headers 2457747
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2457746 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2457746
PCB Headers 2457746
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Conn, Header, 25Pos, 1Row, 2Mm, Tht; Connector Systems Amphenol Communications Solutions - 79AJ5966 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 25Pos, 1Row, 2Mm, Tht; Connector Systems Amphenol Communications Solutions
79AJ5966
Conn, Header, 25Pos, 1Row, 2Mm, Tht; Connector Systems Amphenol Communications Solutions 79AJ5966
CONN, HEADER, 25POS, 1ROW, 2MM, THT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek 10138654 Series

CONN, HEADER, 25POS, 1ROW, 2MM, THT; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek 10138654 Series

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10138654-G04-25LF 609-10138654-G04-25LF-ND 2457747 79AJ5966
Product Name Minitek ® 2.00mm BTB/WTB Headers, Male Pins PCB Headers Conn, Header, 25Pos, 1Row, 2Mm, Tht; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 200 volts 200 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10303203AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
METRAL ® - 10083182-111LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
3 suppliers
PwrBlade ® - 51915-129LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51767-10200000A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 2 #
View Details
3 suppliers