Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0,079in), Unshrouded Vertical Header, Through Hole, Single row, 25 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10138654-G03-25LF
MINITEK UN-SHROUDED-HEADER STRAI
CONN, HEADER, 25POS, 1ROW, 2MM, THT; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10138654-G03-25LF | 609-10138654-G03-25LF-ND | 79AJ5962 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Conn, Header, 25Pos, 1Row, 2Mm, Tht; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Termination | Through Hole | Through Hole Straight | |
| Voltage Rating | 200 volts | 200 volts |