Amphenol Communications Solutions Minitek ® 2.00mm BTB/WTB 10138654-G03-03LF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0,079in), Unshrouded Vertical Header, Through Hole, Single row, 3 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10138654-G03-03LF
Request a Quote
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0,079in), Unshrouded Vertical Header, Through Hole, Single row, 3 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10138654-G03-03LF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Header, 3Pos, 1Row, 2Mm, THT is a through-hole connector designed for board-to-board applications with a 2mm pitch. It features three contacts arranged in a single row, making it suitable for compact designs. The header is part of the Minitek series, which is compatible with Pin-in-Paste (PiP) soldering processes, allowing for efficient integration into surface mount technology (SMT) manufacturing. Constructed from high-temperature thermoplastic, the housing can withstand peak temperatures of up to 260°C for 30 seconds, ensuring durability during soldering. The connector's pin length is optimized to minimize solder paste displacement during insertion, enhancing soldering reliability. It has a current rating of 1A and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant, aligning with environmental standards. This header is suitable for applications in various industries, including automotive and industrial sectors, where robust and reliable connections are essential.

Datasheet Summary
Powered by GS/AI

The Conn, Header, 3Pos, 1Row, 2Mm, THT is a through-hole connector designed for board-to-board applications with a 2mm pitch. It features three contacts arranged in a single row, making it suitable for compact designs. The header is part of the Minitek series, which is compatible with Pin-in-Paste (PiP) soldering processes, allowing for efficient integration into surface mount technology (SMT) manufacturing. Constructed from high-temperature thermoplastic, the housing can withstand peak temperatures of up to 260°C for 30 seconds, ensuring durability during soldering. The connector's pin length is optimized to minimize solder paste displacement during insertion, enhancing soldering reliability. It has a current rating of 1A and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant, aligning with environmental standards. This header is suitable for applications in various industries, including automotive and industrial sectors, where robust and reliable connections are essential.

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 10138654-G03-03LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
10138654-G03-03LF
Minitek ® 2.00mm BTB/WTB 10138654-G03-03LF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0,079in), Unshrouded Vertical Header, Through Hole, Single row, 3 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10138654-G03-03LF

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0,079in), Unshrouded Vertical Header, Through Hole, Single row, 3 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 10138654-G03-03LF

Supplier's Site Datasheet
Conn, Header, 3Pos, 1Row, 2Mm, Tht; Connector Systems Amphenol Communications Solutions - 79AJ5960 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 2Mm, Tht; Connector Systems Amphenol Communications Solutions
79AJ5960
Conn, Header, 3Pos, 1Row, 2Mm, Tht; Connector Systems Amphenol Communications Solutions 79AJ5960
CONN, HEADER, 3POS, 1ROW, 2MM, THT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek 10138654 Series

CONN, HEADER, 3POS, 1ROW, 2MM, THT; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek 10138654 Series

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10138654-G03-03LF 79AJ5960
Product Name Minitek ® 2.00mm BTB/WTB Conn, Header, 3Pos, 1Row, 2Mm, Tht; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
Minitek ® - 10073978-006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination IDC
View Details
3 suppliers