The Stacking Connector, Receptacle, 50 Positions, 2 Rows, 0.5mm from Amphenol Communications Solutions is designed for high-speed, high-density parallel board-to-board applications. It supports data rates up to 32Gb/s and is suitable for various stack heights, including a standard 12mm. The connector features a double-row contact pitch of 0.5mm, optimizing PCB space usage. Constructed with a glass-filled LCP housing and copper alloy contacts, the connector is rated for a voltage of 50VAC and a current of 0.5A per contact. It offers excellent electrical performance with low insertion loss and return loss characteristics, making it suitable for applications requiring high signal integrity. The connector is RoHS compliant and lead-free, ensuring it meets environmental standards. With a durability rating of 100 mating cycles and an operating temperature range of -40°C to +125°C, this connector is designed for reliability in demanding environments. It is available in multiple packaging options, including tape and reel, facilitating various assembly processes.
BergStak HS™, BergStak HS™ 0.5mm Board-to-Board, Vertical Receptacle,50Positio
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
STACKING CONN, RCPT, 50POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
BERGSTAK HS 0.5MM BOARD-TO-BOARD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10138651-051202LF | 609-10138651-051202LFDKR-ND | 39AH4183 | 10138651-051202LF |
| Product Name | BergStak HS™ | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Conn, Rcpt, 50Pos, 2Row, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 50 volts | |||
| Current Rating | 0.5 amps | |||
| Category | Board to Board Connector |