Amphenol Corporation BergStak HS™ 10138650-058202DLF

Description
BergStak HS™, BergStak HS™ 0.5mm Board-to-Board, Vertical Header,50Positions,D ouble GND,32Gb/s Version, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak HS™ 0.50mm Mezzanine Connector, part number 10138650-058202DLF
Request a Quote Datasheet
Description
BergStak HS™, BergStak HS™ 0.5mm Board-to-Board, Vertical Header,50Positions,D ouble GND,32Gb/s Version, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak HS™ 0.50mm Mezzanine Connector, part number 10138650-058202DLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStak HS™ - 10138650-058202DLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStak HS™
10138650-058202DLF
BergStak HS™ 10138650-058202DLF
BergStak HS™, BergStak HS™ 0.5mm Board-to-Board, Vertical Header,50Positions,D ouble GND,32Gb/s Version, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak HS™ 0.50mm Mezzanine Connector, part number 10138650-058202DLF

BergStak HS™, BergStak HS™ 0.5mm Board-to-Board, Vertical Header,50Positions,Double GND,32Gb/s Version, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak HS™ 0.50mm Mezzanine Connector, part number 10138650-058202DLF

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10138650-058202DLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10138650-058202DLFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10138650-058202DLFDKR-ND
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10138650-058202DLFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10138650-058202DLFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10138650-058202DLFTR-ND
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10138650-058202DLF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10138650-058202DLF
BERGSTAK HS 0.5MM BOARD-TO-BOARD

BERGSTAK HS 0.5MM BOARD-TO-BOARD

Supplier's Site
Stacking Conn, Hdr, 50Pos, 2Row, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions - 39AH4181 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Hdr, 50Pos, 2Row, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions
39AH4181
Stacking Conn, Hdr, 50Pos, 2Row, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions 39AH4181
STACKING CONN, HDR, 50POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

STACKING CONN, HDR, 50POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10138650-058202DLF 609-10138650-058202DLFDKR-ND 10138650-058202DLF 39AH4181
Product Name BergStak HS™ Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Conn, Hdr, 50Pos, 2Row, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 50 volts
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data