Amphenol Corporation Conan ® 10138400-111169LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, Right Angle Header, Surface Mount, 69 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 10138400-111169LF.
Request a Quote Datasheet
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, Right Angle Header, Surface Mount, 69 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 10138400-111169LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, Right Angle Header, Surface Mount, 69 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 10138400-111169LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, Right Angle Header, Surface Mount, 69 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 10138400-111169LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5262-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5262-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5262-1-ND
69 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold, GXT™

69 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5262-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5262-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5262-6-ND
69 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold, GXT™

69 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5262-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5262-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5262-2-ND
69 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold, GXT™

69 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold, GXT™

Buy Now Datasheet
Rectangular Connectors - 10138400-111169LF - 905018-10138400-111169LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10138400-111169LF
905018-10138400-111169LF
Rectangular Connectors - 10138400-111169LF 905018-10138400-111169LF
Manufacturer: AMPHENOL Win Source Part Number: 905018-10138400-1111 69LF Series: Conan™, MezzSelect™ Features: 69 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold, GXT™ Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10138400 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 609-5262-1, 609-5262-2, 609-5262-6

Manufacturer: AMPHENOL
Win Source Part Number: 905018-10138400-111169LF
Series: Conan™, MezzSelect™
Features: 69 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold, GXT™
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 10138400
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-5262-1, 609-5262-2, 609-5262-6

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10138400-111169LF
SMD Electronic Connector 2027-10138400-111169LF
Conn Mezzanine PL 69 POS 0.5mm Solder RA SMD CONAN® T/R Product overview: 10138400-111169LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10138400-111169 LF can be used for catalog matching and distributor lookup.

Conn Mezzanine PL 69 POS 0.5mm Solder RA SMD CONAN® T/R Product overview: 10138400-111169LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10138400-111169LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Stacking, Header, 69Pos, 1Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions - 73AC8433 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 69Pos, 1Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
73AC8433
Conn, Stacking, Header, 69Pos, 1Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 73AC8433
CONN, STACKING, HEADER, 69POS, 1ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:69Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 69POS, 1ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:69Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 69Pos, 1Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions - 45AC2427 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 69Pos, 1Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
45AC2427
Conn, Stacking, Header, 69Pos, 1Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 45AC2427
CONN, STACKING, HEADER, 69POS, 1ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:69Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 69POS, 1ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:69Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10138400-111169LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10138400-111169LF
CONN PLUG 69POS R/A SMD GOLD

CONN PLUG 69POS R/A SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10138400-111169LF 609-5262-1-ND 905018-10138400-111169LF 2027-10138400-111169LF 73AC8433 10138400-111169LF
Product Name Conan ® Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 10138400-111169LF SMD Electronic Connector Conn, Stacking, Header, 69Pos, 1Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Geometry Right Angle
Current Rating 1.0 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data