Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, Right Angle Header, Surface Mount, 31 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 10138400-111131LF.
31 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold, GXT™
31 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold, GXT™
31 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold, GXT™
CONN, STACKING, HEADER, 31POS, 1ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:31Contacts;
CONN, STACKING, HEADER, 31POS, 1ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:31Contacts;
CONN PLUG 31POS R/A SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10138400-111131LF | 609-5259-6-ND | 45AC2424 | 10138400-111131LF |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Header, 31Pos, 1Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Geometry | Right Angle | |||
| Current Rating | 1.0 amps | |||
| Category | Board to Board Connector |