Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical SMT Tails and Hold Down Header, 30μin Gold (Tin on Tails) plating, Black Color, 16 Positions, Non GW Compatible LCP, Tape and Reel with cap., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10137926-1642LF.
"Connector Header Surface Mount 16 position 0.118"" (3.00mm)"
10137926-1642LF-MINI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10137926-1642LF | 609-10137926-1642LFTR-ND | 45AC2385 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10137926-1642Lf-Minitek Pwr3.0 V/t Smt / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 600 volts | 600 volts |