Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Vertical SMT Tails and Hold Down Header, Gold Flash plating, Black Color, 12 Positions, GW Compatible LCP, Tape and Reel with cap., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10137926-1221LF.
"Connector Header Surface Mount 12 position 0.118"" (3.00mm)"
10137926-1221LF-MINI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10137926-1221LF | 609-10137926-1221LFTR-ND | 45AC2377 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10137926-1221Lf-Minitek Pwr3.0 V/t Smt / 600 Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 600 volts | 600 volts |