Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle SMT Tails and DIP Hold Down Header, Tin plating, Black Color, 20 Positions, Non GW Compatible LCP, Tape and Reel. ., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10137925-2012LF.
"Connector Header Surface Mount, Right Angle 20 position 0.118"" (3.00mm)"
10137925-2012LF-MINI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10137925-2012LF | 609-10137925-2012LF-ND | 45AC2356 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10137925-2012Lf-Minitek Pwr3.0 R/a Smt / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 600 volts | 600 volts |