Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle SMT Tails and Hold Down Header, Tin plating, Black Color, 16 Positions, GW Compatible LCP., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10137924-1611LF.
"Connector Header Surface Mount, Right Angle 16 position 0.118"" (3.00mm)"
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
10137924-1611LF-MTK 3.0 DR 16P SMT HDR / 600
10137924-1611LF-MTK 3.0 DR 16P SMT HDR
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10137924-1611LF | 609-10137924-1611LF-ND | 10137924-1611LF | 45AC2323 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 10137924-1611Lf-Mtk 3.0 Dr 16P Smt Hdr / 600 Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Geometry | Right Angle | |||
| Termination | Surface Mount | |||
| Voltage Rating | 600 volts | 600 volts |