Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Dual Row, Right Angle SMT Tails and Hold Down Header, Tin plating, Black Color, 8 Positions, Non GW Compatible LCP., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10137924-0812LF.
"Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)"
10137924-0812LF-MINI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10137924-0812LF | 609-10137924-0812LF-ND | 39AJ1205 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10137924-0812Lf-Minitek Pwr3.0 R/a Smt / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 600 volts | 600 volts |