The 10137867-1122LF Minitek Pwr 3.0 Right Angle Header is designed for power applications with a current rating of up to 5A per circuit. It features a dual row configuration with a compact and robust design, available in various circuit counts. The connector system supports both wire-to-board and wire-to-wire applications, ensuring versatility in usage. Key features include low insertion force for easy terminal installation, fully isolated terminals to prevent damage, and a polarized mating geometry to avoid mismatching. The header also offers a blind mating interface option, enhancing usability in tight spaces. The materials used include brass for the board connector and LCP or nylon for the housing, both rated UL94V-0 for flammability. The product is suitable for a wide range of applications, including telecommunications, consumer electronics, and medical devices. It operates within a temperature range of -40°C to +105°C and meets RoHS compliance standards. The header is packaged in trays for easy handling and installation.
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Single Row, Right Angle SMT Tails and DIP Board Lock Header, Gold Flash plating, Black Color, 11 Positions, Non GW Compatible LCP, Tray packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10137867-1122LF.
"Connector Header Surface Mount, Right Angle 11 position 0.118"" (3.00mm)"
10137867-1122LF-MINI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10137867-1122LF | 609-10137867-1122LF-ND | 45AC2303 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10137867-1122Lf-Minitek Pwr3.0 Ra Header / 1200 Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 600 volts | 600 volts |