Telecom and Datacom Connector, Product overview: 10137850-0020LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10137850-0020LF
Win Source Part Number: 1362664-10137850-002
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Amphenol ICC (FCI)
Package: Tray
Product Status: Obsolete
Features: Board Lock
Base Product Number: 10137850
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Connector Type: Industrial Mini, Type II
Number of Positions: 8
Termination: Solder
Connector Style: Receptacle
8 Position Industrial Mini, Type II Receptacle Connector Solder Through Hole, Right Angle
CONN IND MINI II RCPT 8P SLD RA
10137850-0020LF-INDU
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2004-10137850-0020LF | 1362664-10137850-0020LF | 609-5256-ND | 10137850-0020LF | 39AJ1203 |
| Product Name | Electronic Connector | Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies | Pluggable Connector Assemblies | Pluggable Connectors | 10137850-0020Lf-Industrial Mini I/o 1.27 / Amphenol Fci Amphenol Communications Solutions |
| Gender | Male / Plug | ||||
| Termination | Solder | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |