8 Position Industrial Mini, Type I Receptacle Connector Solder Through Hole, Right Angle
I/O Connectors 1.27mm HDR ASS'Y R ANGLE PIP TYPE I Product overview: 10137850-0010LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10137850-0010LF
Win Source Part Number: 1362666-10137850-001
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Amphenol ICC (FCI)
Package: Tray
Product Status: Obsolete
Features: Board Lock
Base Product Number: 10137850
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Connector Type: Industrial Mini, Type I
Number of Positions: 8
Termination: Solder
Connector Style: Receptacle
CONN IND MINI I RCPT 8POS SLD RA
10137850-0010LF-INDU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-5255-ND | 2004-10137850-0010LF | 1362666-10137850-0010LF | 10137850-0010LF | 39AJ1202 |
| Product Name | Pluggable Connector Assemblies | Electronic Connector | Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies | Pluggable Connectors | 10137850-0010Lf-Industrial Mini I/o 1.27 / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Industrial Mini, Type I | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Number of Contacts | 8 # | ||||
| Gender | Female / Jack | Male / Plug |