Amphenol Corporation Pluggable Connector Assemblies 10137849-0010LF

Description
8 Position Industrial Mini, Type I Receptacle Connector Solder Through Hole
Request a Quote Datasheet
Description
8 Position Industrial Mini, Type I Receptacle Connector Solder Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 609-5253-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-5253-ND
Pluggable Connector Assemblies 609-5253-ND
8 Position Industrial Mini, Type I Receptacle Connector Solder Through Hole

8 Position Industrial Mini, Type I Receptacle Connector Solder Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2004-10137849-0010LF
Electronic Connector 2004-10137849-0010LF
I/O Connectors 1.27mm PITCH RECPT VERTICAL PIP TYPE I Product overview: 10137849-0010LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10137849-0010LF can be used for catalog matching and distributor lookup.

I/O Connectors 1.27mm PITCH RECPT VERTICAL PIP TYPE I Product overview: 10137849-0010LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10137849-0010LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1362662-10137849-0010LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1362662-10137849-0010LF
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1362662-10137849-0010LF
Win Source Part Number: 1362662-10137849-001 0LF Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Amphenol ICC (FCI) Package: Tray Product Status: Obsolete Features: Board Lock Base Product Number: 10137849 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Connector Type: Industrial Mini, Type I Number of Positions: 8 Termination: Solder Connector Style: Receptacle

Win Source Part Number: 1362662-10137849-0010LF
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Amphenol ICC (FCI)
Package: Tray
Product Status: Obsolete
Features: Board Lock
Base Product Number: 10137849
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Connector Type: Industrial Mini, Type I
Number of Positions: 8
Termination: Solder
Connector Style: Receptacle

Buy Now Datasheet
10137849-0010Lf-Industrial Mini I/o 1.27 / Amphenol Fci Amphenol Communications Solutions - 39AJ1200 - Newark, An Avnet Company
Chicago, IL, United States
10137849-0010Lf-Industrial Mini I/o 1.27 / Amphenol Fci Amphenol Communications Solutions
39AJ1200
10137849-0010Lf-Industrial Mini I/o 1.27 / Amphenol Fci Amphenol Communications Solutions 39AJ1200
10137849-0010LF-INDU STRIAL MINI I/O 1.27 / AMPHENOL FCI

10137849-0010LF-INDUSTRIAL MINI I/O 1.27 / AMPHENOL FCI

Supplier's Site
Pluggable Connectors - 10137849-0010LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10137849-0010LF
Pluggable Connectors 10137849-0010LF
CONN IND MINI I RCP 8POS SLD PCB

CONN IND MINI I RCP 8POS SLD PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-5253-ND 2004-10137849-0010LF 1362662-10137849-0010LF 39AJ1200 10137849-0010LF
Product Name Pluggable Connector Assemblies Electronic Connector Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 10137849-0010Lf-Industrial Mini I/o 1.27 / Amphenol Fci Amphenol Communications Solutions Pluggable Connectors
Connector Type Industrial Mini, Type I
Mounting Through Hole Through Hole
Number of Contacts 8 #
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data