Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333252-10137566-101
Category: Connectors, Interconnects>Backpl
Packaging: Tray
Number of Positions: 125
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold, GXT™
Connector Style: AB 25
Standard Package: 36
Mounting: Board Edge, Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Base Product Number: 10137566
RoHS Status: RoHS Compliant
MPACS 10G RAR TYPE-AB Product overview: 10137566-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-10137566-101LF can be used for catalog matching and distributor lookup.
10137566-101LF-MPACS
MPACS 10G RAR TYPE-AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333252-10137566-101LF | 341-10137566-101LF | 64AC3718 | 10137566-101LF |
| Product Name | Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard | Electronic Connector | 10137566-101Lf-Mpacs 10G Rar Type-Ab / Tray Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Termination | Press-Fit |