Boltrack ™, Boltrack™ Connector, Input Output Connector, 4 pair right angle board connector with shielding, PIP termination with LED (Packing-Tray)., Amphenol is one of the leading manufacturers of boltrack connector. Contact us today for more details of boltrack , part number 10137391-101PLF.
I/O CONN, HEADER, 12POS, PRESS-FIT; No. of Contacts:8Contacts; Gender:Header; Connector Type:I/O; Contact Termination Type:Press Fit; Product Range:FCI Boltrack 10137391 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
CONN HEADER 12POS PCB
Modular Connectors / Ethernet Connectors 4 PAIR RA CONN SHLD W LED
| Amphenol Communications Solutions | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10137391-101PLF | 45AC2109 | 10137391-101PLF | 10137391-101PLF |
| Product Name | Boltrack ™ | I/o Conn, Header, 12Pos, Press-Fit; No. Of Contacts Amphenol Communications Solutions | Backplane Connectors - Specialized | Modular Connectors / Ethernet Connectors |
| Geometry | Right Angle | Right Angle | ||
| Termination | Pin-In-Paste | Press Fit | Through Hole | |
| Current Rating | 1.5 amps | 1.5 amps | ||
| Mounting | PCB Mount | Mounting Peg |