Amphenol Corporation Pluggable Connector Assemblies 10137239-0010LF

Description
8 Position Industrial Mini, Type I Plug Connector IDC Free Hanging (In-Line)
Request a Quote Datasheet
Description
8 Position Industrial Mini, Type I Plug Connector IDC Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 609-5252-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-5252-ND
Pluggable Connector Assemblies 609-5252-ND
8 Position Industrial Mini, Type I Plug Connector IDC Free Hanging (In-Line)

8 Position Industrial Mini, Type I Plug Connector IDC Free Hanging (In-Line)

Buy Now Datasheet
Shenzhen, China
Pluggable Connectors
10137239-0010LF
Pluggable Connectors 10137239-0010LF
CONN IND MINI I PLG 8POS IDC STR

CONN IND MINI I PLG 8POS IDC STR

Supplier's Site Datasheet
Mini I/o Connector, Plug, 8Pos, Crimp; No. Of Contacts Amphenol Communications Solutions - 25AC0721 - Newark, An Avnet Company
Chicago, IL, United States
Mini I/o Connector, Plug, 8Pos, Crimp; No. Of Contacts Amphenol Communications Solutions
25AC0721
Mini I/o Connector, Plug, 8Pos, Crimp; No. Of Contacts Amphenol Communications Solutions 25AC0721
MINI I/O CONNECTOR, PLUG, 8POS, CRIMP; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Crimp; Product Range:FCI 10137239 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MINI I/O CONNECTOR, PLUG, 8POS, CRIMP; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Crimp; Product Range:FCI 10137239 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
10137239-0010Lf-Industrial Mini I/o Pier / Amphenol Fci Amphenol Communications Solutions - 39AJ1193 - Newark, An Avnet Company
Chicago, IL, United States
10137239-0010Lf-Industrial Mini I/o Pier / Amphenol Fci Amphenol Communications Solutions
39AJ1193
10137239-0010Lf-Industrial Mini I/o Pier / Amphenol Fci Amphenol Communications Solutions 39AJ1193
10137239-0010LF-INDU STRIAL MINI I/O PIER / AMPHENOL FCI

10137239-0010LF-INDUSTRIAL MINI I/O PIER / AMPHENOL FCI

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-5252-ND 10137239-0010LF 25AC0721 39AJ1193
Product Name Pluggable Connector Assemblies Pluggable Connectors Mini I/o Connector, Plug, 8Pos, Crimp; No. Of Contacts Amphenol Communications Solutions 10137239-0010Lf-Industrial Mini I/o Pier / Amphenol Fci Amphenol Communications Solutions
Mounting Free Hanging (In-Line) PCB Mount
Unlock Full Specs
to access all available technical data