Amphenol Communications Solutions Pluggable Connectors 10137237-0010LF

Description
MINI IO INDUSTRIAL
Datasheet
Description
MINI IO INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 10137237-0010LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10137237-0010LF
Pluggable Connectors 10137237-0010LF
MINI IO INDUSTRIAL

MINI IO INDUSTRIAL

Supplier's Site Datasheet
Mini I/o Connector, Plug, 8Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 25AC0717 - Newark, An Avnet Company
Chicago, IL, United States
Mini I/o Connector, Plug, 8Pos, Smt; No. Of Contacts Amphenol Communications Solutions
25AC0717
Mini I/o Connector, Plug, 8Pos, Smt; No. Of Contacts Amphenol Communications Solutions 25AC0717
MINI I/O CONNECTOR, PLUG, 8POS, SMT; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:FCI 10137237 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI I/O CONNECTOR, PLUG, 8POS, SMT; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:FCI 10137237 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
10137237-0010Lf-Mini I/o Conn 1.27Mm Pit / Amphenol Fci Amphenol Communications Solutions - 39AJ1192 - Newark, An Avnet Company
Chicago, IL, United States
10137237-0010Lf-Mini I/o Conn 1.27Mm Pit / Amphenol Fci Amphenol Communications Solutions
39AJ1192
10137237-0010Lf-Mini I/o Conn 1.27Mm Pit / Amphenol Fci Amphenol Communications Solutions 39AJ1192
10137237-0010LF-MINI I/O CONN 1.27MM PIT / AMPHENOL FCI

10137237-0010LF-MINI I/O CONN 1.27MM PIT / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10137237-0010LF 25AC0717 39AJ1192
Product Name Pluggable Connectors Mini I/o Connector, Plug, 8Pos, Smt; No. Of Contacts Amphenol Communications Solutions 10137237-0010Lf-Mini I/o Conn 1.27Mm Pit / Amphenol Fci Amphenol Communications Solutions
Geometry Header
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Cable Connectors - NC2-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details