10136965-101LF -- AIRMAX VS RAR 5X8 85OHM AMPHENOL COMMUNICATIONS SOLUTIONS
Amphenol Communications Solutions
Airmax Vs Rar 5X8 85Ohm Amphenol Communications Solutions
10136965-101LF
Description
AIRMAX VS RAR 5X8 85OHM
Description
AIRMAX VS RAR 5X8 85OHM
Suppliers
Airmax Vs Rar 5X8 85Ohm Amphenol Communications Solutions
79AJ5583
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
79AJ5583 |
|
Product Name
|
Airmax Vs Rar 5X8 85Ohm Amphenol Communications Solutions |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Connector Type
Board Mount Connector
Geometry
45° (135°) Angle with Board
Termination
Screw - Rising Cage Clamp
View Details
Mounting
Inline
Current Rating
120.0 to 240.0 amps
View Details
2 suppliers