Amphenol Communications Solutions PCI Express 10136859-113FLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10136859-113FLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10136859-113FLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10136859-113FLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express
10136859-113FLF
PCI Express 10136859-113FLF
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10136859-113FLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10136859-113FLF.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1353560-10136859-113FLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1353560-10136859-113FLF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1353560-10136859-113FLF
Win Source Part Number: 1353560-10136859-113 FLF Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Package: Tray Product Status: Active Features: Board Guide, Locking Ramp Base Product Number: 10136859 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Color: Black Number of Positions: 164 Number of Rows: 2 Termination: Solder Contact Material: Copper Alloy Gender: Female Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual Material - Insulation: Nylon, Glass Filled

Win Source Part Number: 1353560-10136859-113FLF
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Package: Tray
Product Status: Active
Features: Board Guide, Locking Ramp
Base Product Number: 10136859
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Color: Black
Number of Positions: 164
Number of Rows: 2
Termination: Solder
Contact Material: Copper Alloy
Gender: Female
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Material - Insulation: Nylon, Glass Filled

Buy Now Datasheet
SMD Electronic Connector - 345-10136859-113FLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
345-10136859-113FLF
SMD Electronic Connector 345-10136859-113FLF
PCI Express® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch Product overview: 10136859-113FLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10136859-113FLF can be used for catalog matching and distributor lookup.

PCI Express® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch Product overview: 10136859-113FLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10136859-113FLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pci Express Smt 164P-10136859-113Flf / Tray Amphenol Communications Solutions - 64AC3683 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Smt 164P-10136859-113Flf / Tray Amphenol Communications Solutions
64AC3683
Pci Express Smt 164P-10136859-113Flf / Tray Amphenol Communications Solutions 64AC3683
PCI EXPRESS SMT 164P-10136859-113FLF / Tray

PCI EXPRESS SMT 164P-10136859-113FLF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10136859-113FLF 1353560-10136859-113FLF 345-10136859-113FLF 64AC3683
Product Name PCI Express Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors SMD Electronic Connector Pci Express Smt 164P-10136859-113Flf / Tray Amphenol Communications Solutions
Connector Type Card Edge Connector; PC Card Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10042140-001CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
View Details
3 suppliers
Power Edge Card - 10035388-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details
2 suppliers
PCI Express - 10060018-10112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DDR2 SO DIMM - 10033853-452TB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers