Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Single Row, Right Angle SMT Tails and Hold Down Header, Tin plating, 10 Positions, Black Color, GW Compatible LCP, Tape and Reel packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10136655-1011LF.
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"
10136655-1011LF-MINI
CONN PWR3.0 RA HEADER
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10136655-1011LF | 609-10136655-1011LF-ND | 45AC1939 | 10136655-1011LF |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10136655-1011Lf-Minitek Pwr3.0 Ra Header / Tap/rl Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts |