The 10136655-0921LF Minitek Pwr 3.0 Right Angle Header is designed for power applications with a current rating of up to 5A per circuit. It features a compact and robust design, available in configurations ranging from 2 to 24 circuits for dual row and 2 to 12 circuits for single row. The connector system supports both wire-to-board and wire-to-wire applications, ensuring versatility in various projects. Key features include low insertion force for easy terminal installation, fully isolated terminals to prevent damage, and a polarized mating geometry to avoid mismatching. The header also offers a blind mating interface option, enhancing usability in tight spaces. The materials used include brass for the board connector with optional tin and gold flash plating, and LCP and nylon for the housing, which is UL94 V-0 rated for flammability. The product is compliant with RoHS and lead-free standards, making it suitable for environmentally conscious designs. It operates effectively within a temperature range of -40°C to +105°C and has a low level contact resistance of 20mΩ max. The header is designed for durability, with a mating cycle rating of 100 cycles and a dielectric withstand voltage of 1000VAC. This product is ideal for applications in telecommunications, consumer electronics, and various industrial equipment.
Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Single Row, Right Angle SMT Tails and Hold Down Header, Gold Flash plating, 9 Positions, Black Color, GW Compatible LCP, Tape and Reel packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10136655-0921LF.
"Connector Header Surface Mount, Right Angle 9 position 0.118"" (3.00mm)"
10136655-0921LF-MINI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10136655-0921LF | 609-10136655-0921LF-ND | 45AC1937 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10136655-0921Lf-Minitek Pwr3.0 Ra Header / 1200 Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 600 volts | 600 volts |