Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Single Row, Right Angle SMT Tails and Hold Down Header, 30μin Gold (Tin on Tails) plating, 6 Positions, Black Color, GW Compatible LCP, Tape and Reel packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10136655-0641LF.
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"
10136655-0641LF-MINI
CONN PWR3.0 RA HEADER
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10136655-0641LF | 609-10136655-0641LF-ND | 45AC1926 | 10136655-0641LF |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10136655-0641Lf-Minitek Pwr3.0 Ra Header / Tap/rl Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts |