Minitek ® Pwr 3.0, Minitek ® Pwr 3.0, Single Row, Right Angle Through Hole Header, Gold Flash plating, 6 Positions, Black Color, GW Compatible LCP, Tray packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0, part number 10136654-0621LF.
"Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)"
10136654-0621LF-MINI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10136654-0621LF | 609-10136654-0621LF-ND | 45AC1876 |
| Product Name | Minitek ® Pwr 3.0 | Headers, Male Pins | 10136654-0621Lf-Minitek Pwr3.0 Ra Header / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts |