Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Single Row, Right Angle Through Hole Header, Nylon 66, 80μin Tin plating, Natural Color, 5 Positions, GW Compatible, with Posts, Tray packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10136646-05111L
"Connector Header Through Hole, Right Angle 5 position 0.165"" (4.20mm)"
10136646-05111LF-MIN
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10136646-05111LF | 609-10136646-05111LF-ND | 45AC1735 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | 10136646-05111Lf-Minitek Pwr4.2 Ra Header / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |