Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Receptacle Right Angle Surface Mount Type, Tin plating, 10 positions, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10136353-10111LF.
"10 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
MINITEK 1.5MM REC CONN-10136353-10111L
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10136353-10111LF | 10136353-10111LF-ND | 25AC0682 |
| Product Name | Minitek ® 1.5mm | Headers, Receptacles, Female Sockets | Minitek 1.5Mm Rec Conn-10136353-10111Lf / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts |