Amphenol Corporation Minitek ® 1.5mm 10136353-05111LF

Description
Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Receptacle Right Angle Surface Mount Type, Tin plating, 5 positions, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10136353-05111LF.
Request a Quote Datasheet
Description
Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Receptacle Right Angle Surface Mount Type, Tin plating, 5 positions, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10136353-05111LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 1.5mm - 10136353-05111LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 1.5mm
10136353-05111LF
Minitek ® 1.5mm 10136353-05111LF
Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Receptacle Right Angle Surface Mount Type, Tin plating, 5 positions, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10136353-05111LF.

Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Receptacle Right Angle Surface Mount Type, Tin plating, 5 positions, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10136353-05111LF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-5245-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5245-2-ND
Headers, Receptacles, Female Sockets 609-5245-2-ND
"5 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"5 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-5245-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5245-1-ND
Headers, Receptacles, Female Sockets 609-5245-1-ND
"5 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"5 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-5245-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5245-6-ND
Headers, Receptacles, Female Sockets 609-5245-6-ND
"5 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"5 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Minitek 1.5Mm Rec Conn-10136353-05111Lf / Tap/rl Amphenol Communications Solutions - 25AC0677 - Newark, An Avnet Company
Chicago, IL, United States
Minitek 1.5Mm Rec Conn-10136353-05111Lf / Tap/rl Amphenol Communications Solutions
25AC0677
Minitek 1.5Mm Rec Conn-10136353-05111Lf / Tap/rl Amphenol Communications Solutions 25AC0677
MINITEK 1.5MM REC CONN-10136353-05111L F / Tap/Rl

MINITEK 1.5MM REC CONN-10136353-05111LF / Tap/Rl

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 10136353-05111LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
10136353-05111LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 10136353-05111LF
CONN RCPT 5POS 0.059 TIN SMD R/A

CONN RCPT 5POS 0.059 TIN SMD R/A

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10136353-05111LF 609-5245-2-ND 25AC0677 10136353-05111LF
Product Name Minitek ® 1.5mm Headers, Receptacles, Female Sockets Minitek 1.5Mm Rec Conn-10136353-05111Lf / Tap/rl Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Receptacle Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount Solder
Voltage Rating 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data