Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board Vertical Header, Dual Row, 64 Positions, 0.80mm (0.031in) Pitch., Amphenol is one of the leading manufacturers of 0.80mm Board to Board Signal. Contact us today for more details of Bergstak ® 0.8MM, part number 10135584-644402LF.
64 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
64 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
P4 64P PLUG ASSY
P4 64P PLUG ASSY-10135584-644402
P4 64P PLUG ASSY
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10135584-644402LF | 609-10135584-644402LFTR-ND | 64AC3602 | 10135584-644402LF |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | P4 64P Plug Assy-10135584-644402Lf / Tap/rl Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Wire to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 100 volts | |||
| Current Rating | 0.8 amps | |||
| Category | Board to Board Connector |