Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board Vertical Receptacle, Dual Row, 64 Positions, 0.80mm (0.031in) Pitch., Amphenol is one of the leading manufacturers of 0.80mm Board to Board Signal. Contact us today for more details of Bergstak ® 0.8MM, part number 10135583-641402LF.
Conn Board to Board RCP 64 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 10135583-641402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10135583-641402
64 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
64 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
64 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 64POS SMD GOLD
R1 64P REC ASSY-10135583-641402
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10135583-641402LF | 2027-10135583-641402LF | 609-6264-1-ND | 10135583-641402LF | 64AC3598 |
| Product Name | Bergstak ® | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | R1 64P Rec Assy-10135583-641402Lf / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.8 amps | ||||
| Category | Board to Board Connector |