The AirMax VSe® 25Gb/s backplane connector system is a shieldless, high-speed interconnect designed for up to 25Gb/s per differential pair with 100 ohm differential impedance, backward-mateable to AirMax VS® and AirMax VS2® connectors. It features a 2.0mm column pitch, hard metric design, and supports backplane, midplane, and coplanar applications with right-angle headers and receptacles. Contacts are high-performance copper alloy with tin-over-nickel press-fit tails, and housings are UL94-V0 thermoplastic. The system meets Telcordia GR-1217-CORE qualifications, with contact resistance ≤60 mΩ (backplane), current rating of 0.5 A per contact, mating force ≤0.50N per contact, and 200-cycle durability. Applications include communications, routers, servers, and test and measurement equipment.
AirMax VSe, AirMax VSe ® , Backplane Connectors, Header, Vertical, Small Press-Fit, 3 Pair, 10 Column, 90 Position, with right guide, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VSe, part number 10135271-10PLF
VSE 3X10 VH SM G:P 2S/G
AIRMAX VSE VH 3X10 LG-10135271-10PLF /
| Amphenol Communications Solutions | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10135271-10PLF | 10135271-10PLF | 64AC3539 |
| Product Name | AirMax VSe | Backplane Connectors - Specialized | Airmax Vse Vh 3X10 Lg-10135271-10Plf / Amphenol Communications Solutions |
| Connector Type | PC Card Connector |