Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Receptacle Vertical Surface Mount Type, Tin plating, 5 positions, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10135177-05111LF.
"5 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"
"5 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"
"5 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"
MINITEK 1.5MM REC CONN-10135177-05111L
10135177-05111LF-MIN
CONN RCPT 5POS 0.059 TIN SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10135177-05111LF | 609-5238-1-ND | 58Y2744 | 10135177-05111LF |
| Product Name | Minitek ® 1.5mm | Headers, Receptacles, Female Sockets | Minitek 1.5Mm Rec Conn-10135177-05111Lf / 2500 Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | |
| Current Rating | ? to 2.0 amps | 2.0 amps | 2.0 amps |