Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Receptacle Vertical Surface Mount Type, Tin plating, 3 positions, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10135177-03111LF.
"3 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"
10135177-03111LF-MIN
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10135177-03111LF | 10135177-03111LF-ND | 58Y2742 |
| Product Name | Minitek ® 1.5mm | Headers, Receptacles, Female Sockets | 10135177-03111Lf-Minitek 1.5Mm Rec Conn / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | |
| Termination | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts |