Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Plug Terminal, Tin plating, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10135176-001LF.
Terminal 24-28AWG Copper Alloy PL 6.9mm Nickel T/R Product overview: 10135176-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10135176-001LF can be used for catalog matching and distributor lookup.
Pin Contact Tin 24-28 AWG Crimp Stamped
Pin Contact Tin 24-28 AWG Crimp Stamped
Manufacturer: AMPHENOL
Win Source Part Number: 905012-10135176-001L
Series: Minitek® 1.50mm
Features: Pin Contact Tin 24-28 AWG Crimp Stamped
Package: Reel - TR
Family Name: 10135176
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 609-5239-2, 609-5239-1, 609-5239-6INACTIVE, 609-5239-6-ND, 609-5239-6, 2266-10135176-001LF
10135176-001LF-MINIT
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10135176-001LF | 2027-10135176-001LF | 609-5239-2-ND | 905012-10135176-001LF | 39AJ1185 |
| Product Name | Minitek ® 1.5mm | Electronic Connector | Rectangular Connector Contacts | Rectangular Connectors - 10135176-001LF | 10135176-001Lf-Minitek 1.5Mm Plug Term / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |