Amphenol Corporation Minitek ® 1.5mm 10135175-05110LF

Description
Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Plug HSG, 5 positions, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10135175-05110LF.
Request a Quote Datasheet
Description
Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Plug HSG, 5 positions, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10135175-05110LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 1.5mm - 10135175-05110LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 1.5mm
10135175-05110LF
Minitek ® 1.5mm 10135175-05110LF
Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Plug HSG, 5 positions, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10135175-05110LF.

Minitek ® 1.5mm, Minitek® 1.5mm Wire to Board Plug HSG, 5 positions, Amphenol is one of the leading manufacturers of minitek 1.50mm. Contact us today for more details of minitek 1.5mm , part number 10135175-05110LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-5242-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-5242-ND
Rectangular Connector Housings 609-5242-ND
"5 Rectangular Connectors - Housings Plug Natural 0.059"" (1.50mm)"

"5 Rectangular Connectors - Housings Plug Natural 0.059"" (1.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-10135175-05110LF
Electronic Connector 2027-10135175-05110LF
Conn Housing PL 5 POS 1.5mm ST Cable Mount Minitek® T/R Product overview: 10135175-05110LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10135175-05110L F can be used for catalog matching and distributor lookup.

Conn Housing PL 5 POS 1.5mm ST Cable Mount Minitek® T/R Product overview: 10135175-05110LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10135175-05110LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10135175-05110LF - 905011-10135175-05110LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10135175-05110LF
905011-10135175-05110LF
Rectangular Connectors - 10135175-05110LF 905011-10135175-05110LF
Manufacturer: AMPHENOL Win Source Part Number: 905011-10135175-0511 0LF Series: Minitek® 1.50mm Features: 5 Rectangular Connectors - Housings Plug Natural 0.059" (1.50mm) Package: Bag Mounting: Free Hanging (In-Line) Family Name: 10135175 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8538.90.6000

Manufacturer: AMPHENOL
Win Source Part Number: 905011-10135175-05110LF
Series: Minitek® 1.50mm
Features: 5 Rectangular Connectors - Housings Plug Natural 0.059" (1.50mm)
Package: Bag
Mounting: Free Hanging (In-Line)
Family Name: 10135175
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8538.90.6000

Buy Now Datasheet
Minitek 1.5Mm Plug Hsg-10135175-05110Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 58Y2729 - Newark, An Avnet Company
Chicago, IL, United States
Minitek 1.5Mm Plug Hsg-10135175-05110Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
58Y2729
Minitek 1.5Mm Plug Hsg-10135175-05110Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 58Y2729
MINITEK 1.5MM PLUG HSG-10135175-05110LF / Tap/Rl RoHS Compliant: Yes

MINITEK 1.5MM PLUG HSG-10135175-05110LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10135175-05110LF 609-5242-ND 2027-10135175-05110LF 905011-10135175-05110LF 58Y2729
Product Name Minitek ® 1.5mm Rectangular Connector Housings Electronic Connector Rectangular Connectors - 10135175-05110LF Minitek 1.5Mm Plug Hsg-10135175-05110Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-228-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Shunts, Jumpers - 36-1460L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details