Amphenol Communications Solutions HPCE ® 10134628-004LF

Description
HPCE ®, HPCE VT Receptacle 32S2HP, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10134628-004LF.
Request a Quote Datasheet
Description
HPCE ®, HPCE VT Receptacle 32S2HP, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10134628-004LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPCE ®, HPCE VT Receptacle 32S2HP, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10134628-004LF.

HPCE ®, HPCE VT Receptacle 32S2HP, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10134628-004LF.

Supplier's Site Datasheet
Electronic Connector - 341-10134628-004LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
341-10134628-004LF
Electronic Connector 341-10134628-004LF
HPCE VT Receptacle 32S2HP Product overview: 10134628-004LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-10134628-004LF can be used for catalog matching and distributor lookup.

HPCE VT Receptacle 32S2HP Product overview: 10134628-004LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-10134628-004LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334003-10134628-004LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334003-10134628-004LF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334003-10134628-004LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1334003-10134628-004 LF Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 36 (32 + 4 Power) Color: Black Features: Board Lock Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold or Gold, GXT™ Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 63 Mounting: Through Hole, Right Angle Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Base Product Number: 10134628 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1334003-10134628-004LF
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Tray
Number of Positions: 36 (32 + 4 Power)
Color: Black
Features: Board Lock
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold or Gold, GXT™
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 63
Mounting: Through Hole, Right Angle
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: 10134628
RoHS Status: RoHS Compliant

Buy Now
Hpce Vr Pf 32S2Hp-10134628-004Lf / Tray Rohs Compliant Amphenol Communications Solutions - 71Y6758 - Newark, An Avnet Company
Chicago, IL, United States
Hpce Vr Pf 32S2Hp-10134628-004Lf / Tray Rohs Compliant Amphenol Communications Solutions
71Y6758
Hpce Vr Pf 32S2Hp-10134628-004Lf / Tray Rohs Compliant Amphenol Communications Solutions 71Y6758
HPCE VR PF 32S2HP-10134628-004L F / Tray RoHS Compliant: Yes

HPCE VR PF 32S2HP-10134628-004LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10134628-004LF 341-10134628-004LF 1334003-10134628-004LF 71Y6758
Product Name HPCE ® Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Hpce Vr Pf 32S2Hp-10134628-004Lf / Tray Rohs Compliant Amphenol Communications Solutions
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10061913-112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
View Details
2 suppliers
PCI Express - 10061913-100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers