Modular Jack Slimline, 1X2 Port, Shielded, 8 position, Amphenol is one of the leading manufacturers of modular jack slimline. Contact us today for more details of modular jack slimline , part number 10133575-001LF.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Modular Connectors / Ethernet Connectors 1X2 port shielded 8P Modjack Slimline
RJ45 CONNECTOR, JACK, 8P16C, 2PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; Connector Orientation:Right Angle; Shielding:Shielded RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10133575-001LF | 609-5263-ND | 10133575-001LF | 45AC1661 |
| Product Name | Modular Jack Slimline | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P16C, 2Port; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | |
| Termination | Press-Fit | Through Hole |