Amphenol Corporation OCTIS™ 10133085-101LF

Description
OCTIS™, OCTIS™ -Input Output Connector,Right Angle Board Connector for 8 position signal PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - SIGNAL CONNECTOR (POE). Contact us today for more details of OCTIS™ - SIGNAL CONNECTOR (POE), part number 10133085-101LF.
Request a Quote Datasheet
Description
OCTIS™, OCTIS™ -Input Output Connector,Right Angle Board Connector for 8 position signal PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - SIGNAL CONNECTOR (POE). Contact us today for more details of OCTIS™ - SIGNAL CONNECTOR (POE), part number 10133085-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCTIS™ - 10133085-101LF - Amphenol Communications Solutions
Nashua, NH, United States
OCTIS™, OCTIS™ -Input Output Connector,Right Angle Board Connector for 8 position signal PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - SIGNAL CONNECTOR (POE). Contact us today for more details of OCTIS™ - SIGNAL CONNECTOR (POE), part number 10133085-101LF.

OCTIS™, OCTIS™ -Input Output Connector,Right Angle Board Connector for 8 position signal PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - SIGNAL CONNECTOR (POE). Contact us today for more details of OCTIS™ - SIGNAL CONNECTOR (POE), part number 10133085-101LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2004-10133085-101LF
Electronic Connector 2004-10133085-101LF
I/O Connectors HDXS board connector Product overview: 10133085-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10133085-101LF can be used for catalog matching and distributor lookup.

I/O Connectors HDXS board connector Product overview: 10133085-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10133085-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions - 45AC1657 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions
45AC1657
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions 45AC1657
CONNECTOR, I/O, PLUG, 8POS, TH; No. of Contacts:8Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:FCI OCTIS 10133085 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 8POS, TH; No. of Contacts:8Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:FCI OCTIS 10133085 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions - 38AH6050 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions
38AH6050
Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions 38AH6050
CONNECTOR, I/O, PLUG, 8POS, TH; No. of Contacts:8Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:FCI OCTIS 10133085 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 8POS, TH; No. of Contacts:8Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:FCI OCTIS 10133085 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10133085-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10133085-101LF
Backplane Connectors - Specialized 10133085-101LF
CONN HEADER 12POS PCB

CONN HEADER 12POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10133085-101LF 2004-10133085-101LF 45AC1657 10133085-101LF
Product Name OCTIS™ Electronic Connector Connector, I/o, Plug, 8Pos, Th; No. Of Contacts Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Right Angle
Termination Pin-In-Paste Through Hole
Current Rating 1.5 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details