Amphenol Communications Solutions OCTIS™ 10133084-101LF

Description
OCTIS™, OCTIS™ - Input Output Connectors, Board connector for 2 pos power with PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - Power. Contact us today for more details of Octis, part number 10133084-101LF.
Request a Quote Datasheet
Description
OCTIS™, OCTIS™ - Input Output Connectors, Board connector for 2 pos power with PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - Power. Contact us today for more details of Octis, part number 10133084-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCTIS™ - 10133084-101LF - Amphenol Communications Solutions
Nashua, NH, United States
OCTIS™, OCTIS™ - Input Output Connectors, Board connector for 2 pos power with PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - Power. Contact us today for more details of Octis, part number 10133084-101LF.

OCTIS™, OCTIS™ - Input Output Connectors, Board connector for 2 pos power with PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - Power. Contact us today for more details of Octis, part number 10133084-101LF.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1013558-10133084-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1013558-10133084-101LF
Connectors, Interconnects - Backplane Connectors - Specialized 1013558-10133084-101LF
Win Source Part Number: 1013558-10133084-101 LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Octis™ Number of Positions: 2 Pitch: 0.224" (5.70mm) Color: Black Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Termination: Solder Contact Finish: Tin Package: Tape & Reel Material Flammability Rating: UL94 V-0 Standard Package: 185 Contact Layout, Typical: 2 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-10133084-101LF, 609-10133084-101LFCT ,609-10133084-101LFD KR,10133084-101LF-ND ,609-10133084-101LFT R Base Product Number: 10133084

Win Source Part Number: 1013558-10133084-101LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Octis™
Number of Positions: 2
Pitch: 0.224" (5.70mm)
Color: Black
Features: Board Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel
Material Flammability Rating: UL94 V-0
Standard Package: 185
Contact Layout, Typical: 2 Power
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 2266-10133084-101LF,609-10133084-101LFCT,609-10133084-101LFDKR,10133084-101LF-ND,609-10133084-101LFTR
Base Product Number: 10133084

Buy Now
Singapore, Singapore
Electronic Connector
2004-10133084-101LF
Electronic Connector 2004-10133084-101LF
Conn Power HDR 2 POS Solder RA Thru-Hole 4 Terminal 1 Port T/R Product overview: 10133084-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10133084-101LF can be used for catalog matching and distributor lookup.

Conn Power HDR 2 POS Solder RA Thru-Hole 4 Terminal 1 Port T/R Product overview: 10133084-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10133084-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10133084-101Lf-Hdxs Bc Only Power Pip / 185 Amphenol Communications Solutions - 45AC1656 - Newark, An Avnet Company
Chicago, IL, United States
10133084-101Lf-Hdxs Bc Only Power Pip / 185 Amphenol Communications Solutions
45AC1656
10133084-101Lf-Hdxs Bc Only Power Pip / 185 Amphenol Communications Solutions 45AC1656
10133084-101LF-HDXS BC ONLY POWER PIP / 185

10133084-101LF-HDXS BC ONLY POWER PIP / 185

Supplier's Site
10133084-101Lf-Hdxs Bc Only Power Pip / Amphenol Fci Amphenol Communications Solutions - 39AJ1179 - Newark, An Avnet Company
Chicago, IL, United States
10133084-101Lf-Hdxs Bc Only Power Pip / Amphenol Fci Amphenol Communications Solutions
39AJ1179
10133084-101Lf-Hdxs Bc Only Power Pip / Amphenol Fci Amphenol Communications Solutions 39AJ1179
10133084-101LF-HDXS BC ONLY POWER PIP / AMPHENOL FCI

10133084-101LF-HDXS BC ONLY POWER PIP / AMPHENOL FCI

Supplier's Site
Backplane Connectors - Specialized - 10133084-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10133084-101LF
Backplane Connectors - Specialized 10133084-101LF
CONN HEADER 2POS PCB

CONN HEADER 2POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10133084-101LF 1013558-10133084-101LF 2004-10133084-101LF 45AC1656 10133084-101LF
Product Name OCTIS™ Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector 10133084-101Lf-Hdxs Bc Only Power Pip / 185 Amphenol Communications Solutions Backplane Connectors - Specialized
Termination Pin-In-Paste Solder
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers