Amphenol Corporation Bergstak ® 10132798-062100LF

Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 60 position, 2.7mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-062100LF.
Request a Quote Datasheet
Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 60 position, 2.7mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-062100LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 10132798-062100LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 60 position, 2.7mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-062100LF.

Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 60 position, 2.7mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-062100LF.

Supplier's Site Datasheet
 - Amphenol FCI 10132798-062100LF - PEI-Genesis
Philadelphia, PA, United States
HEIGHT REC CONNECTOR

HEIGHT REC CONNECTOR

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-10132798-062100LF
SMD Electronic Connector 2027-10132798-062100LF
Conn Board to Board RCP 60 POS 0.5mm Solder ST SMD T/R Product overview: 10132798-062100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132798-062100 LF can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 60 POS 0.5mm Solder ST SMD T/R Product overview: 10132798-062100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10132798-062100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5230-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5230-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5230-2-ND
60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5230-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5230-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5230-6-ND
60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5230-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5230-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5230-1-ND
60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
AMPHENOL ICC - 10132798-062100LF - Stacking Board Connector, FCI BergStak 10132798 Series, 60 Contacts, Receptacle, 0.5 mm - 44-10132798-062100LF - Utmel Electronic Limited
Hong Kong, China
AMPHENOL ICC - 10132798-062100LF - Stacking Board Connector, FCI BergStak 10132798 Series, 60 Contacts, Receptacle, 0.5 mm
44-10132798-062100LF
AMPHENOL ICC - 10132798-062100LF - Stacking Board Connector, FCI BergStak 10132798 Series, 60 Contacts, Receptacle, 0.5 mm 44-10132798-062100LF
AMPHENOL ICC - 10132798-062100LF - Stacking Board Connector, FCI BergStak 10132798 Series, 60 Contacts, Receptacle, 0.5 mm

AMPHENOL ICC - 10132798-062100LF - Stacking Board Connector, FCI BergStak 10132798 Series, 60 Contacts, Receptacle, 0.5 mm

Supplier's Site
Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 28AH8761 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
28AH8761
Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 28AH8761
CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Height Rec Connector-10132798-062100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 53Y2526 - Newark, An Avnet Company
Chicago, IL, United States
Height Rec Connector-10132798-062100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
53Y2526
Height Rec Connector-10132798-062100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 53Y2526
HEIGHT REC CONNECTOR-10132798-0 62100LF / Tap/Rl RoHS Compliant: Yes

HEIGHT REC CONNECTOR-10132798-062100LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10132798-062100LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10132798-062100LF
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10132798-062100LF Amphenol FCI 10132798-062100LF 2027-10132798-062100LF 609-5230-2-ND 44-10132798-062100LF 28AH8761 53Y2526 10132798-062100LF
Product Name Bergstak ® SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) AMPHENOL ICC - 10132798-062100LF - Stacking Board Connector, FCI BergStak 10132798 Series, 60 Contacts, Receptacle, 0.5 mm Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions Height Rec Connector-10132798-062100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Current Rating 0.5 amps
Gender Female / Jack
Category Board to Board Connector
Unlock Full Specs
to access all available technical data