Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 50 position, 2.7mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-052100LF.
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
HEIGHT REC CONNECTOR-10132798-0
CONNECTOR, STACKING, RCPT, 50POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
CONN RCPT 50POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10132798-052100LF | 609-5227-1-ND | 53Y2518 | 28AH8760 | 10132798-052100LF |
| Product Name | Bergstak ® | Arrays, Edge Type, Mezzanine (Board to Board) | Height Rec Connector-10132798-052100Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connector, Stacking, Rcpt, 50Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Current Rating | 0.5 amps | ||||
| Category | Board to Board Connector |