Amphenol Communications Solutions Bergstak ® 10132798-032120LF

Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 30 position, 2.7mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-032120LF.
Request a Quote
Description
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 30 position, 2.7mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-032120LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Height Rec Connector-10132798-032120Lf is a RoHS compliant receptacle connector designed for high-density applications. It features a 0.5mm double row contact configuration, ensuring a compact design suitable for various electronic devices. The scoop-proof housing prevents terminal damage during mating, enhancing reliability in assembly. This connector supports stack heights ranging from 3mm to 6mm in 0.5mm increments and offers 10 to 60 positions in 10 position increments. The materials used include high-temperature thermoplastic for the housing and copper alloy for the terminals, with a gold flash plating for improved conductivity. In terms of performance, it has a current rating of 0.3A per contact, an insulation resistance of 500MΩ minimum, and a voltage rating of 50 VAC. The connector is durable, rated for 50 mating cycles, and has a retention force of 0.98N per pin minimum. It also meets environmental standards, having passed thermal shock and humidity tests. This connector is suitable for applications in digital video cameras, measurement equipment, mobile payment devices, point of sales equipment, portable industrial terminals, surveillance cameras, and medical devices.

Datasheet Summary
Powered by GS/AI

The Height Rec Connector-10132798-032120Lf is a RoHS compliant receptacle connector designed for high-density applications. It features a 0.5mm double row contact configuration, ensuring a compact design suitable for various electronic devices. The scoop-proof housing prevents terminal damage during mating, enhancing reliability in assembly. This connector supports stack heights ranging from 3mm to 6mm in 0.5mm increments and offers 10 to 60 positions in 10 position increments. The materials used include high-temperature thermoplastic for the housing and copper alloy for the terminals, with a gold flash plating for improved conductivity. In terms of performance, it has a current rating of 0.3A per contact, an insulation resistance of 500MΩ minimum, and a voltage rating of 50 VAC. The connector is durable, rated for 50 mating cycles, and has a retention force of 0.98N per pin minimum. It also meets environmental standards, having passed thermal shock and humidity tests. This connector is suitable for applications in digital video cameras, measurement equipment, mobile payment devices, point of sales equipment, portable industrial terminals, surveillance cameras, and medical devices.

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 10132798-032120LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 30 position, 2.7mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-032120LF.

Bergstak ®, BergStak ® 0.5mm Mezzanine Connector, Board To Board Connectors, 30 position, 2.7mm height receptacle connector., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak, part number 10132798-032120LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 10132798-032120LF-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
10132798-032120LF-ND
Arrays, Edge Type, Mezzanine (Board to Board) 10132798-032120LF-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Height Rec Connector-10132798-032120Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 53Y2506 - Newark, An Avnet Company
Chicago, IL, United States
Height Rec Connector-10132798-032120Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
53Y2506
Height Rec Connector-10132798-032120Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 53Y2506
HEIGHT REC CONNECTOR-10132798-0 32120LF / Tap/Rl RoHS Compliant: Yes

HEIGHT REC CONNECTOR-10132798-032120LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10132798-032120LF 10132798-032120LF-ND 53Y2506
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) Height Rec Connector-10132798-032120Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector Receptacle, Center Strip Contacts
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data